Manufacturer: Exar Corporation
Win Source Part Number: 030663-SP485CN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 10mV
Data Rate: 5Mbps
Family Name: SP485
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ST485ERBD; ST485EXD; ST485EBD; LTC1481IS8#TRPBF;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
RS-485 Line Transceiver, 1 Func, 8-Pin SOIC, 5V Product overview: SP485CN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485CN-L/TR can be used for catalog matching and distributor lookup.
MaxLinear SP485CN-L/TR Line Transceiver
MaxLinear SP485CN-L/TR Line Transceiver
MaxLinear SP485CN-L/TR Line Transceiver
transceiver 5Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS-485 Interface IC Low Pwr Half-Duplex RS-485
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 030663-SP485CN-L/TR | 710-SP485CN-L/TR | 9134152 | 6865670P | SP485CN-L/TR | SP485CN-L/TR | SP485CN-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP485CN-L/TR | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V~5.25V | 5V | Other; 4.75V ~ 5.25V | |||
| Data Rate | 5000 kbps | 5000 kbps | 5000 to ? kbps | 5000 kbps | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; Soic | SOIC | SOIC-8 Narrow | SOIC; 8-SOIC (0.154", 3.90mm Width) |