IC TRANSCEIVER HALF 1/1 8SOIC Product overview: SP483EN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP483EN-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1101360-SP483EN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 10mV
Data Rate: 250kbps
Family Name: SP483
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): LTC1483CS8; LTC1483CS8#TR; ADM483JRZ; LTC1483IS8#TRPBF;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial
RS-485 Interface IC Low Pwr Half-Duplex RS-485
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP483EN-L/TR | 1101360-SP483EN-L/TR | SP483EN-L/TR | SP483EN-L/TR |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SP483EN-L/TR | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V ~ 5.25V |
| Data Rate | 250 kbps | 250 kbps | 5000 to ? kbps | 250 kbps |
| Pd | 500 milliwatts |