MaxLinear, Inc. Interface Transceiver IC SP483CS

Description
Product overview: SP483CS from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP483CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SP483CS from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP483CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-SP483CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP483CS
Interface Transceiver IC 710-SP483CS
Product overview: SP483CS from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP483CS can be used for catalog matching and distributor lookup.

Product overview: SP483CS from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP483CS can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SP483CS - 065837-SP483CS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP483CS
065837-SP483CS
Interface - Interface - Drivers, Receivers, Transceivers - SP483CS 065837-SP483CS
Manufacturer: Exar Corporation Win Source Part Number: 065837-SP483CS Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 10mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 065837-SP483CS
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 10mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SP483CS 065837-SP483CS
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP483CS
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-SI3056-D-ZS3R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers