MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L/TR SP4082EEN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101356-SP4082EEN-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 115Kbps Family Name: SP4082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101356-SP4082EEN-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 115Kbps Family Name: SP4082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L/TR - 1101356-SP4082EEN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L/TR
1101356-SP4082EEN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L/TR 1101356-SP4082EEN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101356-SP4082EEN-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 115Kbps Family Name: SP4082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101356-SP4082EEN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 115Kbps
Family Name: SP4082E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SP4082EEN; SP4082EEN-L;
Introduction Date: February 12, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP4082EEN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP4082EEN-L/TR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP4082EEN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP4082EEN-L/TR
Drivers, Receivers, Transceivers SP4082EEN-L/TR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
IC TXRX RS485/RS422 8SOIC - 3417-SP4082EEN-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/RS422 8SOIC
3417-SP4082EEN-L/TR
IC TXRX RS485/RS422 8SOIC 3417-SP4082EEN-L/TR
IC TXRX RS485/RS422 8SOIC

IC TXRX RS485/RS422 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1101356-SP4082EEN-L/TR SP4082EEN-L/TR SP4082EEN-L/TR 3417-SP4082EEN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP4082EEN-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TXRX RS485/RS422 8SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC N
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts 5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details