MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers SP3497EEN-L

Description
IC TRANSCEIVER FULL 1/1 14SOIC
Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3497EEN-L is a high-speed RS-485/RS-422 transceiver designed for bidirectional communication on multipoint bus transmission lines. It operates from a single +3.3V power supply and supports data rates up to 32 Mbps. The device features robust +/-15kV ESD protection, ensuring reliability in harsh environments. It includes advanced fail-safe receiver inputs that default to a logic high state when inputs are unconnected or shorted, enhancing system robustness. The transceiver has a half unit load, allowing up to 64 devices to be connected on the bus without signal degradation. It incorporates driver short circuit current limiting and thermal shutdown to protect against overload conditions. The device can enter a low power shutdown mode, consuming only 1 µA when both the driver and receiver are disabled. The SP3497EEN-L is suitable for applications in factory automation, motor control, industrial process control, building automation, and security systems.

Datasheet Summary
Powered by GS/AI

The SP3497EEN-L is a high-speed RS-485/RS-422 transceiver designed for bidirectional communication on multipoint bus transmission lines. It operates from a single +3.3V power supply and supports data rates up to 32 Mbps. The device features robust +/-15kV ESD protection, ensuring reliability in harsh environments. It includes advanced fail-safe receiver inputs that default to a logic high state when inputs are unconnected or shorted, enhancing system robustness. The transceiver has a half unit load, allowing up to 64 devices to be connected on the bus without signal degradation. It incorporates driver short circuit current limiting and thermal shutdown to protect against overload conditions. The device can enter a low power shutdown mode, consuming only 1 µA when both the driver and receiver are disabled. The SP3497EEN-L is suitable for applications in factory automation, motor control, industrial process control, building automation, and security systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP3497EEN-L - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP3497EEN-L
Interface - Drivers, Receivers, Transceivers SP3497EEN-L
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP3497EEN-L
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details