MaxLinear, Inc. Low-Power +3.3V Interface Transceiver IC SP3494CP

Description
+3.3V Low Power Slew Rate Limited RS-485/RS-422 Transceivers Product overview: SP3494CP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3494CP can be used for catalog matching and distributor lookup.
Request a Quote
Description
+3.3V Low Power Slew Rate Limited RS-485/RS-422 Transceivers Product overview: SP3494CP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3494CP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power +3.3V Interface Transceiver IC - 710-SP3494CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power +3.3V Interface Transceiver IC
710-SP3494CP
Low-Power +3.3V Interface Transceiver IC 710-SP3494CP
+3.3V Low Power Slew Rate Limited RS-485/RS-422 Transceivers Product overview: SP3494CP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3494CP can be used for catalog matching and distributor lookup.

+3.3V Low Power Slew Rate Limited RS-485/RS-422 Transceivers Product overview: SP3494CP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3494CP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-SP3494CP
Product Name Low-Power +3.3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI32184-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Controllers - 448-88Q5192-D0-DGG2A000-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGT/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details