MaxLinear, Inc. Interface Transceiver IC SP3491CN-L

Description
Line Transceiver, Product overview: SP3491CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3491CN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Line Transceiver, Product overview: SP3491CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3491CN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP3491CN-L
Interface Transceiver IC 710-SP3491CN-L
Line Transceiver, Product overview: SP3491CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3491CN-L can be used for catalog matching and distributor lookup.

Line Transceiver, Product overview: SP3491CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3491CN-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Rs485 Trx, 10Mbps, 3.3V, 14Nsoic; Device Type Max Linear - 74AC1961 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs485 Trx, 10Mbps, 3.3V, 14Nsoic; Device Type Max Linear
74AC1961
Ic, Rs485 Trx, 10Mbps, 3.3V, 14Nsoic; Device Type Max Linear 74AC1961
IC, RS485 TRX, 10MBPS, 3.3V, 14NSOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.465V; Driver Case Style:NSOIC; No.RoHS Compliant: Yes

IC, RS485 TRX, 10MBPS, 3.3V, 14NSOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.465V; Driver Case Style:NSOIC; No.RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SP3491CN-L - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP3491CN-L
Drivers, Receivers, Transceivers SP3491CN-L
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP3491CN-L 74AC1961 SP3491CN-L
Product Name Interface Transceiver IC Ic, Rs485 Trx, 10Mbps, 3.3V, 14Nsoic; Device Type Max Linear Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Transceiver
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V Other; 3V ~ 3.6V
# of Devices 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details