RS-485 Line Transceiver, 3.3V, Diff Schmitt Trigger, 8-Pin SOIC Product overview: SP3485CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3485CN-L can be used for catalog matching and distributor lookup.
MaxLinear SP3485CN-L Line Transceiver
MaxLinear SP3485CN-L Line Transceiver
RS-485 Interface IC RS485 10000 kbp 3.3V temp 0C to 70C
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3485CN-L | 6865623P | 1704430 | SP3485CN-L | SP3485CN-L |
| Product Name | 3.3V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver; Transceiver | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | ||||
| Package Type | SOIC; Soic | SOIC-8 Narrow | SOIC; 8-SOIC (0.154", 3.90mm Width) |