MaxLinear, Inc. Low-Power +3.3V Interface Transceiver IC SP3483CP

Description
+3.3V Low Power Slew Rate Limited Half-Duplex RS-485 Transceiver Product overview: SP3483CP from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3483CP can be used for catalog matching and distributor lookup.
Request a Quote
Description
+3.3V Low Power Slew Rate Limited Half-Duplex RS-485 Transceiver Product overview: SP3483CP from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3483CP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power +3.3V Interface Transceiver IC - 710-SP3483CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power +3.3V Interface Transceiver IC
710-SP3483CP
Low-Power +3.3V Interface Transceiver IC 710-SP3483CP
+3.3V Low Power Slew Rate Limited Half-Duplex RS-485 Transceiver Product overview: SP3483CP from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3483CP can be used for catalog matching and distributor lookup.

+3.3V Low Power Slew Rate Limited Half-Duplex RS-485 Transceiver Product overview: SP3483CP from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3483CP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-SP3483CP
Product Name Low-Power +3.3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260785-SI32183-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1913977 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details