MaxLinear, Inc. Low-Power +3.3V Interface Transceiver IC SP3481EP

Description
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate Product overview: SP3481EP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3481EP can be used for catalog matching and distributor lookup.
Request a Quote
Description
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate Product overview: SP3481EP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3481EP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power +3.3V Interface Transceiver IC - 710-SP3481EP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power +3.3V Interface Transceiver IC
710-SP3481EP
Low-Power +3.3V Interface Transceiver IC 710-SP3481EP
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate Product overview: SP3481EP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3481EP can be used for catalog matching and distributor lookup.

+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate Product overview: SP3481EP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3481EP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-SP3481EP
Product Name Low-Power +3.3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details