Manufacturer: Exar Corporation
Win Source Part Number: 1101335-SP339EER1-L/
Type: Transceiver
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 1Mbps
Family Name: SP339
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): SP339EER1-L;
Introduction Date: October 01, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 3/5 40QFN Product overview: SP339EER1-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339EER1-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 3/5 40QFN
IC TRANSCEIVER FULL 3/5 40QFN
RS-422/RS-485 Interface IC SP339EER1-L/TR
QFN-40-EP(6x6) RS-485/RS-422 ICs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1101335-SP339EER1-L/TR | 710-SP339EER1-L/TR | SP339EER1-L/TR | SP339EER1-L/TR | SP339EER1-L/TR | SP339EER1-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP339EER1-L/TR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | UART | |
| Supply Voltage | Other; 3.3V~ 5V | Other; 3.3V, 5V | 5V; Other | Other; 3.3V, 5V | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 20000 to ? kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | RoHS | RoHS | RoHS |