Alternative Parts (Cross-Reference): Cross
Manufacturer: MaxLinear, Inc.
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tube
Type: Transceiver
Voltage - Supply: 3.3V ~ 5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
IC TRANSCEIVER FULL 2/2 28TSSOP Product overview: SP337EUEY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP337EUEY-L can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC RS232/422/RS485 Transceiver Multi
IC TRANSCEIVER FULL 2/2 28TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP337EUEY-L | SP337EUEY-L | SP337EUEY-L | |
| Product Name | Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers | Interface Transceiver IC | RS-422/RS-485 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 3.3V ~ 5V | Other; 3.3V ~ 5V | 5V; Other | |
| Package Type | SSOP | Tube | TSSOP-28 | SSOP; TSSOP |
| Features | RoHS | RoHS | ||
| Data Rate | 1000 kbps | 15000 to ? kbps |