MaxLinear, Inc. Drivers, Receivers, Transceivers SP337EUET-L

Description
2/2 Transceiver Full RS232, RS422, RS485 28-SOIC
Description
2/2 Transceiver Full RS232, RS422, RS485 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SP337EUET-L is a dual mode serial transceiver from Quarktwin Technology Ltd. that supports both RS-232 and RS-485/422 communication protocols. In RS-232 mode, it features three drivers and five receivers, accommodating all eight signals typically found in a DB9 serial port connector, with a maximum data rate of 1Mbps. In RS-485 mode, it provides two independent transmit and receive channels, capable of achieving data rates up to 15Mbps. The device operates with a single power supply ranging from 3.3V to 5V and utilizes high-efficiency charge pumps to deliver RS-232 driver output voltages. It includes advanced failsafe protection for RS-485 receivers to prevent oscillation when inputs are unconnected, and all driver outputs and receiver inputs are protected against ESD strikes up to ±15,000 volts. The SP337EUET-L is packaged in a 28-pin TSSOP format, making it suitable for various applications including industrial computers, process control equipment, and networking devices.

Datasheet Summary
Powered by GS/AI

The SP337EUET-L is a dual mode serial transceiver from Quarktwin Technology Ltd. that supports both RS-232 and RS-485/422 communication protocols. In RS-232 mode, it features three drivers and five receivers, accommodating all eight signals typically found in a DB9 serial port connector, with a maximum data rate of 1Mbps. In RS-485 mode, it provides two independent transmit and receive channels, capable of achieving data rates up to 15Mbps. The device operates with a single power supply ranging from 3.3V to 5V and utilizes high-efficiency charge pumps to deliver RS-232 driver output voltages. It includes advanced failsafe protection for RS-485 receivers to prevent oscillation when inputs are unconnected, and all driver outputs and receiver inputs are protected against ESD strikes up to ±15,000 volts. The SP337EUET-L is packaged in a 28-pin TSSOP format, making it suitable for various applications including industrial computers, process control equipment, and networking devices.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SP337EUET-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP337EUET-L
Drivers, Receivers, Transceivers SP337EUET-L
2/2 Transceiver Full RS232, RS422, RS485 28-SOIC

2/2 Transceiver Full RS232, RS422, RS485 28-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SP337EUET-L
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details