MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCT-L/TR SP337EUCT-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 795251-SP337EUCT-L/T R Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Operating Supply Voltage: 3.3 V ~ 5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20Mbps Family Name: SP337E Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SP337EUCT-L; SP338EER1-L/TR; SP338EER1-L; SP337EUET-L; Introduction Date: December 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795251-SP337EUCT-L/T R Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Operating Supply Voltage: 3.3 V ~ 5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20Mbps Family Name: SP337E Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SP337EUCT-L; SP338EER1-L/TR; SP338EER1-L; SP337EUET-L; Introduction Date: December 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCT-L/TR - 795251-SP337EUCT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCT-L/TR
795251-SP337EUCT-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCT-L/TR 795251-SP337EUCT-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 795251-SP337EUCT-L/T R Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Operating Supply Voltage: 3.3 V ~ 5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20Mbps Family Name: SP337E Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SP337EUCT-L; SP338EER1-L/TR; SP338EER1-L; SP337EUET-L; Introduction Date: December 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795251-SP337EUCT-L/TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Operating Supply Voltage: 3.3 V ~ 5 V
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 20Mbps
Family Name: SP337E
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SP337EUCT-L; SP338EER1-L/TR; SP338EER1-L; SP337EUET-L;
Introduction Date: December 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP337EUCT-L/TR
Interface Transceiver IC 710-SP337EUCT-L/TR
IC TRANSCEIVER FULL 2/2 28SOIC Product overview: SP337EUCT-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP337EUCT-L/TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 28SOIC Product overview: SP337EUCT-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP337EUCT-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP337EUCT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP337EUCT-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP337EUCT-L/TR
IC TRANSCEIVER FULL 2/2 28SOIC

IC TRANSCEIVER FULL 2/2 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 795251-SP337EUCT-L/TR 710-SP337EUCT-L/TR SP337EUCT-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP337EUCT-L/TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.3 V ~ 5 V Other; 3.3V ~ 5V Other
Data Rate 20000 kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - DS9638J/883 - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Interface - Interface - Specialized - IP4787CZ32Y - 1045705-IP4787CZ32Y - Win Source Electronics
Specs
Supply Voltage Other; 5V
Package Type 32-HVQFN (5x5)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3241-D-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers