MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L/TR SP337EBEY-L/TR

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806069-SP337EBEY-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20Mbps Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V Part Number Series: SP337
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806069-SP337EBEY-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20Mbps Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V Part Number Series: SP337
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L/TR - 806069-SP337EBEY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L/TR
806069-SP337EBEY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L/TR 806069-SP337EBEY-L/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806069-SP337EBEY-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20Mbps Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V Part Number Series: SP337

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806069-SP337EBEY-L/TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 20Mbps
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 5V
Part Number Series: SP337

Buy Now
Drivers, Receivers, Transceivers - SP337EBEY-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP337EBEY-L/TR
Drivers, Receivers, Transceivers SP337EBEY-L/TR
2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP

2/2 Transceiver Full RS232, RS422, RS485 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806069-SP337EBEY-L/TR SP337EBEY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP337EBEY-L/TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details