MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP337EBCY-L/TR SP337EBCY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 795249-SP337EBCY-L/T R Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Operating Supply Voltage: 3.3 V ~ 5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: SP337E Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SP337EBCY-L; SP337EBEY-L; SP337EBEY-L/TR; Introduction Date: December 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795249-SP337EBCY-L/T R Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Operating Supply Voltage: 3.3 V ~ 5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: SP337E Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SP337EBCY-L; SP337EBEY-L; SP337EBEY-L/TR; Introduction Date: December 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBCY-L/TR - 795249-SP337EBCY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBCY-L/TR
795249-SP337EBCY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP337EBCY-L/TR 795249-SP337EBCY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 795249-SP337EBCY-L/T R Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Operating Supply Voltage: 3.3 V ~ 5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: SP337E Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SP337EBCY-L; SP337EBEY-L; SP337EBEY-L/TR; Introduction Date: December 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795249-SP337EBCY-L/TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Operating Supply Voltage: 3.3 V ~ 5 V
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: SP337E
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SP337EBCY-L; SP337EBEY-L; SP337EBEY-L/TR;
Introduction Date: December 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-SP337EBCY-L/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP337EBCY-L/TR
Interface Transceiver IC 710-SP337EBCY-L/TR
IC Txrx RS232/422/485 28TSSOP Product overview: SP337EBCY-L/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP337EBCY-L/TR can be used for catalog matching and distributor lookup.

IC Txrx RS232/422/485 28TSSOP Product overview: SP337EBCY-L/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP337EBCY-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 795249-SP337EBCY-L/TR 710-SP337EBCY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP337EBCY-L/TR Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3.3 V ~ 5 V
Data Rate 250 kbps 250 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3205-D-FS - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1897972 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details