MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP335ECR1-L SP335ECR1-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896923-SP335ECR1-L Operating Temperature Range: 0°C ~ 70°C Features: 1/1, 2/2 Transceiver Full RS232, RS422, RS485 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SP335 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896923-SP335ECR1-L Operating Temperature Range: 0°C ~ 70°C Features: 1/1, 2/2 Transceiver Full RS232, RS422, RS485 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SP335 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP335ECR1-L - 896923-SP335ECR1-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP335ECR1-L
896923-SP335ECR1-L
Interface - Interface - Drivers, Receivers, Transceivers - SP335ECR1-L 896923-SP335ECR1-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896923-SP335ECR1-L Operating Temperature Range: 0°C ~ 70°C Features: 1/1, 2/2 Transceiver Full RS232, RS422, RS485 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SP335 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 896923-SP335ECR1-L
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1, 2/2 Transceiver Full RS232, RS422, RS485 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SP335
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 710-SP335ECR1-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP335ECR1-L
Interface Transceiver IC 710-SP335ECR1-L
IC TXRX FULL 1/1, 2/2 32QFN Product overview: SP335ECR1-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP335ECR1-L can be used for catalog matching and distributor lookup.

IC TXRX FULL 1/1, 2/2 32QFN Product overview: SP335ECR1-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP335ECR1-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP335ECR1-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP335ECR1-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP335ECR1-L
IC TXRX FULL 1/1, 2/2 32QFN

IC TXRX FULL 1/1, 2/2 32QFN

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SP335ECR1-L
RS-422/RS-485 Interface IC SP335ECR1-L
RS-422/RS-485 Interface IC RS-232/RS-485/RS-422 Transceiver

RS-422/RS-485 Interface IC RS-232/RS-485/RS-422 Transceiver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 896923-SP335ECR1-L 710-SP335ECR1-L SP335ECR1-L SP335ECR1-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP335ECR1-L Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Transceiver Transceiver Receiver; Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 32-QFN (5x5) Tray QFN-32
Features RoHS RoHS
Supply Voltage Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9888KSZ-170KL1 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers