MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L/TR SP334CT-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1257287-SP334CT-L/TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Family Name: SP334 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP334CT; SP334CT/TR; SP334CT-L; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1257287-SP334CT-L/TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Family Name: SP334 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP334CT; SP334CT/TR; SP334CT-L; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L/TR - 1257287-SP334CT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L/TR
1257287-SP334CT-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L/TR 1257287-SP334CT-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1257287-SP334CT-L/TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Data Rate: 235Kbps Family Name: SP334 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP334CT; SP334CT/TR; SP334CT-L; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1257287-SP334CT-L/TR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232, RS485
Number of Drivers/Receivers: 3/5
Duplex: Full
Data Rate: 235Kbps
Family Name: SP334
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): SP334CT; SP334CT/TR; SP334CT-L;
Introduction Date: January 08, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP334CT-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP334CT-L/TR
Drivers, Receivers, Transceivers SP334CT-L/TR
3/5 Transceiver Full RS232, RS485 28-SOIC

3/5 Transceiver Full RS232, RS485 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP334CT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP334CT-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP334CT-L/TR
IC TRANSCEIVER FULL 3/5 28SOIC

IC TRANSCEIVER FULL 3/5 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1257287-SP334CT-L/TR SP334CT-L/TR SP334CT-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP334CT-L/TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details