MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP332ET-L/TR SP332ET-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 795247-SP332ET-L/TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Family Name: SP332 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP332ET-L; SP332CT-L/TR; SP332CT-L; Introduction Date: August 02, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795247-SP332ET-L/TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Family Name: SP332 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP332ET-L; SP332CT-L/TR; SP332CT-L; Introduction Date: August 02, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP332ET-L/TR - 795247-SP332ET-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP332ET-L/TR
795247-SP332ET-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP332ET-L/TR 795247-SP332ET-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 795247-SP332ET-L/TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 10Mbps Family Name: SP332 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SP332ET-L; SP332CT-L/TR; SP332CT-L; Introduction Date: August 02, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 795247-SP332ET-L/TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Protocol: RS232, RS485
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 10Mbps
Family Name: SP332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): SP332ET-L; SP332CT-L/TR; SP332CT-L;
Introduction Date: August 02, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP332ET-L/TR
Interface Transceiver IC 710-SP332ET-L/TR
IC TRANSCEIVER FULL 4/4 28SOIC Product overview: SP332ET-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP332ET-L/TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 28SOIC Product overview: SP332ET-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP332ET-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP332ET-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP332ET-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP332ET-L/TR
IC TRANSCEIVER FULL 4/4 28SOIC

IC TRANSCEIVER FULL 4/4 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 795247-SP332ET-L/TR 710-SP332ET-L/TR SP332ET-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP332ET-L/TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 5V Other; 5V Other
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers