MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L SP331ET-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101324-SP331ET-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101324-SP331ET-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L - 1101324-SP331ET-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L
1101324-SP331ET-L
Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L 1101324-SP331ET-L
Manufacturer: Exar Corporation Win Source Part Number: 1101324-SP331ET-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1101324-SP331ET-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Drivers/Receivers: 4/4
Duplex: Full
Data Rate: 235Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SP331CT-L/TR; SP331CT-L; SP331ET-L; SP331ET-L/TR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP331ET-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP331ET-L
Drivers, Receivers, Transceivers SP331ET-L
4/4 Transceiver Full RS232, RS485 28-SOIC

4/4 Transceiver Full RS232, RS485 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1101324-SP331ET-L SP331ET-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP331ET-L Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details