IC TRANSCEIVER FULL 4/4 28SOIC Product overview: SP331CT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP331CT-L can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232/422/RS485 Transceiver Multi
IC TRANSCEIVER FULL 4/4 28SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP331CT-L | SP331CT-L | SP331CT-L |
| Product Name | Interface Transceiver IC | RS-232 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.75V ~ 5.25V | 5V | Other |
| Data Rate | 235 kbps | ||
| Pd | 1 milliwatts |