Manufacturer: Exar Corporation
Win Source Part Number: 211985-SP330EEY-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: SP330E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): LTC2871IUHF#PBF; LTC2871CFE#TRPBF; LTC2870CUFD#PBF; LTC2871IFE#TRPBF;
Introduction Date: December 08, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 2/2 24TSSOP Product overview: SP330EEY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP330EEY-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 24TSSOP
20Mbps transceiver 2/2 TSSOP-24 RS232 ICs ROHS
RS-422/RS-485 Interface IC RS-232/485/422 Tscvr w/ 1.65V-5.5V IF
IC TRANSCEIVER FULL 2/2 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 211985-SP330EEY-L/TR | 710-SP330EEY-L/TR | SP330EEY-L/TR | SP330EEY-L/TR | SP330EEY-L/TR | SP330EEY-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP330EEY-L/TR | Interface Transceiver IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs | RS-422/RS-485 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Terminators; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V~5.5V | Other | |
| Data Rate | 20000 kbps | 20000 kbps | 20000 kbps | 20000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; TSSOP; 24-TSSOP | Tape & Reel (TR) | 24-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP |