MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3249EEY-L/TR SP3249EEY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 795244-SP3249EEY-L/T R Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: SP3249E Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): ZT207LFCA; ZT207EEA; ZT207LECA; ZT207LFEA; Introduction Date: April 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795244-SP3249EEY-L/T R Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: SP3249E Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): ZT207LFCA; ZT207EEA; ZT207LECA; ZT207LFEA; Introduction Date: April 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3249EEY-L/TR - 795244-SP3249EEY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3249EEY-L/TR
795244-SP3249EEY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3249EEY-L/TR 795244-SP3249EEY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 795244-SP3249EEY-L/T R Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: SP3249E Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): ZT207LFCA; ZT207EEA; ZT207LECA; ZT207LFEA; Introduction Date: April 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795244-SP3249EEY-L/TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: SP3249E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): ZT207LFCA; ZT207EEA; ZT207LECA; ZT207LFEA;
Introduction Date: April 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP3249EEY-L/TR
Interface Transceiver IC 710-SP3249EEY-L/TR
IC TRANSCEIVER FULL 5/3 24TSSOP Product overview: SP3249EEY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3249EEY-L/TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 5/3 24TSSOP Product overview: SP3249EEY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3249EEY-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3249EEY-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3249EEY-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3249EEY-L/TR
IC TRANSCEIVER FULL 5/3 24TSSOP

IC TRANSCEIVER FULL 5/3 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 795244-SP3249EEY-L/TR 710-SP3249EEY-L/TR SP3249EEY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3249EEY-L/TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Quad buffer/line driver; 3-state - 74ALVC125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485TMX - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers