IC TXRX RS236 28TSSOP Product overview: SP3244EEY-L/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3244EEY-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 133479-SP3244EEY-L/T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 200mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3243CPWG4; SP3244EEY-L; SP3244EEY-L/TR; MAX3244EEUI/GG8;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3244EEY-L/TR | 133479-SP3244EEY-L/TR |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SP3244EEY-L/TR |
| Device Type | Transceiver | Receiver; Transceiver |
| Features | RoHS | |
| Package Type | TSSOP | SOP; SSOP; TSSOP; 28-TSSOP |