MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUEA-L SP3243EUEA-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 030646-SP3243EUEA-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals Quantity per package: 46
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030646-SP3243EUEA-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals Quantity per package: 46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUEA-L - 030646-SP3243EUEA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUEA-L
030646-SP3243EUEA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUEA-L 030646-SP3243EUEA-L
Manufacturer: Exar Corporation Win Source Part Number: 030646-SP3243EUEA-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals Quantity per package: 46

Manufacturer: Exar Corporation
Win Source Part Number: 030646-SP3243EUEA-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals
Quantity per package: 46

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3243EUEA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243EUEA-L
Drivers, Receivers, Transceivers SP3243EUEA-L
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243EUEA-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243EUEA-L
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030646-SP3243EUEA-L SP3243EUEA-L SP3243EUEA-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUEA-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details