IC TRANSCEIVER FULL 3/5 28SSOP Product overview: SP3243EUEA-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3243EUEA-L/TR can be used for catalog matching and distributor lookup.
1Mbps transceiver 3/5 SSOP-28-208mil RS232 ICs ROHS
RS232 TRANSCEIVER, 1MBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
IC TRANSCEIVER FULL 3/5 28SSOP
RS-232 Interface IC High Spd Intel. +3V to +5.5V RS-232
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3243EUEA-L/TR | SP3243EUEA-L/TR | 78AC4769 | SP3243EUEA-L/TR | SP3243EUEA-L/TR |
| Product Name | Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Rs232 Transceiver, 1Mbps, Ssop-28; Device Type Max Linear | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V~5.5V | Other; 3V | Other; 3V ~ 5.5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | ||
| Pd | 900 milliwatts |