Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, PDSO28, LEAD FREE, MO-153AE, TSSOP-28 Product overview: SP3243EBEY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3243EBEY-L/TR can be used for catalog matching and distributor lookup.
250Kbps transceiver 3/5 TSSOP-28 RS232 ICs ROHS
RS-232 Interface IC Intel. +3V to +5.5V RS-232
IC TRANSCEIVER FULL 3/5 28TSSOP
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3243EBEY-L/TR | SP3243EBEY-L/TR | SP3243EBEY-L/TR | SP3243EBEY-L/TR |
| Product Name | TSSOP Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | RS232 | RS232; RS232 | ||
| Features | RoHS | RoHS |