MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3238EEY-L/TR SP3238EEY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 065824-SP3238EEY-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 065824-SP3238EEY-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3238EEY-L/TR is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It features five drivers and three receivers, making it suitable for devices such as laptops and PDAs. The transceiver adheres to EIA/TIA-232-F standards and is interoperable with EIA/TIA-562 down to +2.7V. A key feature is the AUTO ON-LINE® circuitry, which allows the device to automatically wake from a low-power shutdown state when an RS-232 cable is connected. The device has a minimum data rate of 250Kbps under load and utilizes a regulated charge pump to maintain stable RS-232 outputs despite variations in supply voltage. Enhanced ESD protection is provided, with ratings of +15kV for the Human Body Model and IEC61000-4-2 standards. The SP3238EEY-L/TR is packaged in a 28-pin TSSOP format and is available in lead-free packaging, with an operational temperature range of -40°C to +85°C. This transceiver is suitable for applications requiring reliable RS-232 communication in compact designs.

Datasheet Summary
Powered by GS/AI

The SP3238EEY-L/TR is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It features five drivers and three receivers, making it suitable for devices such as laptops and PDAs. The transceiver adheres to EIA/TIA-232-F standards and is interoperable with EIA/TIA-562 down to +2.7V. A key feature is the AUTO ON-LINE® circuitry, which allows the device to automatically wake from a low-power shutdown state when an RS-232 cable is connected. The device has a minimum data rate of 250Kbps under load and utilizes a regulated charge pump to maintain stable RS-232 outputs despite variations in supply voltage. Enhanced ESD protection is provided, with ratings of +15kV for the Human Body Model and IEC61000-4-2 standards. The SP3238EEY-L/TR is packaged in a 28-pin TSSOP format and is available in lead-free packaging, with an operational temperature range of -40°C to +85°C. This transceiver is suitable for applications requiring reliable RS-232 communication in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3238EEY-L/TR - 065824-SP3238EEY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3238EEY-L/TR
065824-SP3238EEY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3238EEY-L/TR 065824-SP3238EEY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 065824-SP3238EEY-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065824-SP3238EEY-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3238EEY-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3238EEY-L/TR
Drivers, Receivers, Transceivers SP3238EEY-L/TR
5/3 Transceiver Full RS232 28-TSSOP

5/3 Transceiver Full RS232 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 065824-SP3238EEY-L/TR SP3238EEY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3238EEY-L/TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details