Manufacturer: Exar Corporation
Win Source Part Number: 795236-SP3232EUEY-L/
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: SP3232EU
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): TRS3232EQPWRQ1; MAX3232EIPWRQ1; UM232EEUE; UM202EEUE;
Introduction Date: May 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MO-153AB, TSSOP-16 Product overview: SP3232EUEY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUEY-L/TR can be used for catalog matching and distributor lookup.
1Mbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16TSSOP
RS232 TRANSCEIVER, 1MBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 3.3V, 1000 Kbps RS-232
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 795236-SP3232EUEY-L/TR | 710-SP3232EUEY-L/TR | SP3232EUEY-L/TR | SP3232EUEY-L/TR | 78AC4764 | SP3232EUEY-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUEY-L/TR | TSSOP Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | Rs232 Transceiver, 1Mbps, Tssop-16; Device Type Max Linear | RS-232 Interface IC |
| Device Type | Receiver; Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V~5.5V | Other; 3V ~ 5.5V | Other; 3V | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |