MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUEA-L SP3232EUEA-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896919-SP3232EUEA-L Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SSOP Package: Tube Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 77 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896919-SP3232EUEA-L Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SSOP Package: Tube Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 77 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUEA-L - 896919-SP3232EUEA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUEA-L
896919-SP3232EUEA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUEA-L 896919-SP3232EUEA-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896919-SP3232EUEA-L Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SSOP Package: Tube Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 77 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 896919-SP3232EUEA-L
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 16-SSOP
Package: Tube
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 77
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3232EUEA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EUEA-L
Drivers, Receivers, Transceivers SP3232EUEA-L
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232EUEA-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232EUEA-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232EUEA-L
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 896919-SP3232EUEA-L SP3232EUEA-L SP3232EUEA-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUEA-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X - 886839-NC7WZ241L8X - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details