MaxLinear, Inc. Interface Transceiver IC SP3232EUCT-L

Description
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP3232EUCT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCT-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP3232EUCT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCT-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP3232EUCT-L
Interface Transceiver IC 710-SP3232EUCT-L
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP3232EUCT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCT-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP3232EUCT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCT-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCT-L - 795235-SP3232EUCT-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCT-L
795235-SP3232EUCT-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCT-L 795235-SP3232EUCT-L
Manufacturer: Exar Corporation Win Source Part Number: 795235-SP3232EUCT-L Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Part Status: Obsolete(EOL) Family Name: SP3232EU Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DS232AS-N; DS232AS/T&R; DS232AS-N+; DS232AS-NTR; Introduction Date: May 02, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795235-SP3232EUCT-L
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Part Status: Obsolete(EOL)
Family Name: SP3232EU
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): DS232AS-N; DS232AS/T&R; DS232AS-N+; DS232AS-NTR;
Introduction Date: May 02, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SP3232EUCT-L 795235-SP3232EUCT-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCT-L
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2105-F01-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers
Interface - Specialized - 32P4918B-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details