Manufacturer: Exar Corporation
Win Source Part Number: 1257217-SP3232EUCN-L
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: SP3232EUCN
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX202ESE; MAX233AESE+; MAX233ACSE;
Introduction Date: May 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Transceiver,Driver,R
Transceiver,Driver,R
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MS-012AC, SOIC-16 Product overview: SP3232EUCN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCN-L can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 1000 kbps temp 0C to 70C
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1257217-SP3232EUCN-L | 1704529 | 710-SP3232EUCN-L | SP3232EUCN-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCN-L | Line Interface ICs | SOIC Interface Transceiver IC | RS-232 Interface IC |
| Device Type | Receiver; Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Transceiver | |
| Supply Voltage | Other; 3 V ~ 5.5 V | |||
| Data Rate | 1000 kbps | 1000 to ? kbps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC | SOIC; Soic | SOIC-16 Narrow |