MaxLinear, Inc. SOIC Interface Transceiver IC SP3232EUCN-L/TR

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MS-012AC, SOIC-16 Product overview: SP3232EUCN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MS-012AC, SOIC-16 Product overview: SP3232EUCN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
710-SP3232EUCN-L/TR
SOIC Interface Transceiver IC 710-SP3232EUCN-L/TR
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MS-012AC, SOIC-16 Product overview: SP3232EUCN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCN-L/TR can be used for catalog matching and distributor lookup.

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MS-012AC, SOIC-16 Product overview: SP3232EUCN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EUCN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCN-L/TR - 1257218-SP3232EUCN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCN-L/TR
1257218-SP3232EUCN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCN-L/TR 1257218-SP3232EUCN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1257218-SP3232EUCN-L /TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Family Name: SP3232EUCN Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT1081CS; LT1081IS#PBF; LT1081IS; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Security

Manufacturer: Exar Corporation
Win Source Part Number: 1257218-SP3232EUCN-L/TR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: SP3232EUCN
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LT1081CS; LT1081IS#PBF; LT1081IS;
Introduction Date: May 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Security

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3232EUCN-L/TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP3232EUCN-L/TR
Drivers, Receivers, Transceivers SP3232EUCN-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SP3232EUCN-L/TR
RS-232 Interface IC SP3232EUCN-L/TR
RS-232 Interface IC 3.3V, 1000 Kbps RS-232

RS-232 Interface IC 3.3V, 1000 Kbps RS-232

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - SP3232EUCN-L/TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
SP3232EUCN-L/TR
Communication Interface Chip/UART/485/232 >> RS232 ICs SP3232EUCN-L/TR
1Mbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

1Mbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP3232EUCN-L/TR 1257218-SP3232EUCN-L/TR SP3232EUCN-L/TR SP3232EUCN-L/TR SP3232EUCN-L/TR
Product Name SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCN-L/TR Drivers, Receivers, Transceivers RS-232 Interface IC Communication Interface Chip/UART/485/232 >> RS232 ICs
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver Terminators; UART
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other; 3V~5.5V
Data Rate 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Telecom - SI3062-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details