Manufacturer: Exar Corporation
Win Source Part Number: 030634-SP3232EHCY-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
IC TXRX RS232 ESD TRUE 16TSSOP
IC TRANSCEIVER FULL 2/2 16TSSOP
2/2 Transceiver Full RS232 16-TSSOP
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 030634-SP3232EHCY-L | 3417-SP3232EHCY-L | SP3232EHCY-L | SP3232EHCY-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3232EHCY-L | IC TXRX RS232 ESD TRUE 16TSSOP | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; TSSOP | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Supply Voltage | 3 to 5.5 volts | 3.3 volts | 5.5 to 3 volts | 3 to 5.5 volts |