MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232EHCY-L/TR SP3232EHCY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 795232-SP3232EHCY-L/ TR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Family Name: SP3232EH Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ICL3232ECV-16; UM232EEUE; UM202EEUE; ST202EBTR; Introduction Date: June 28, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795232-SP3232EHCY-L/ TR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Family Name: SP3232EH Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ICL3232ECV-16; UM232EEUE; UM202EEUE; ST202EBTR; Introduction Date: June 28, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EHCY-L/TR - 795232-SP3232EHCY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EHCY-L/TR
795232-SP3232EHCY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EHCY-L/TR 795232-SP3232EHCY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 795232-SP3232EHCY-L/ TR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Family Name: SP3232EH Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ICL3232ECV-16; UM232EEUE; UM202EEUE; ST202EBTR; Introduction Date: June 28, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795232-SP3232EHCY-L/TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Family Name: SP3232EH
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): ICL3232ECV-16; UM232EEUE; UM202EEUE; ST202EBTR;
Introduction Date: June 28, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SP3232EHCY-L/TR
TSSOP Interface Transceiver IC 710-SP3232EHCY-L/TR
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MO-153AB, TSSOP-16 Product overview: SP3232EHCY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EHCY-L/TR can be used for catalog matching and distributor lookup.

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MO-153AB, TSSOP-16 Product overview: SP3232EHCY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EHCY-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SP3232EHCY-L/TR
RS-232 Interface IC SP3232EHCY-L/TR
RS-232 Interface IC 3.3V 460KBPS RS-232

RS-232 Interface IC 3.3V 460KBPS RS-232

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 795232-SP3232EHCY-L/TR 710-SP3232EHCY-L/TR SP3232EHCY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EHCY-L/TR TSSOP Interface Transceiver IC RS-232 Interface IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 460 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Line Interface ICs - 1906221 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details