Line Transceiver, 2Tx/2Rx, 3.3V, Schmitt Trigger, TSSOP-16 Product overview: SP3232ECY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232ECY-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16TSSOP
RS232 TRANSCEIVER, 235KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC TRUE +3V-+5.5V RS-232
235Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3232ECY-L/TR | SP3232ECY-L/TR | 78AC4760 | SP3232ECY-L/TR | SP3232ECY-L/TR |
| Product Name | 3.3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, 235Kbps, Tssop-16; Device Type Max Linear | RS-232 Interface IC | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Device Type | Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | RS232; RS232 | RS232 | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V | Other; 3V~5.5V |