MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECT-L/TR SP3232ECT-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030629-SP3232ECT-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030629-SP3232ECT-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECT-L/TR - 030629-SP3232ECT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECT-L/TR
030629-SP3232ECT-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECT-L/TR 030629-SP3232ECT-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030629-SP3232ECT-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 030629-SP3232ECT-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SP3232E Series 120 kbps 5.5 V True RS-232 Transceiver - WSOIC-16 - 493-SP3232ECT-L/TR - Utmel Electronic Limited
Hong Kong, China
SP3232E Series 120 kbps 5.5 V True RS-232 Transceiver - WSOIC-16
493-SP3232ECT-L/TR
SP3232E Series 120 kbps 5.5 V True RS-232 Transceiver - WSOIC-16 493-SP3232ECT-L/TR
SP3232E Series 120 kbps 5.5 V True RS-232 Transceiver - WSOIC-16

SP3232E Series 120 kbps 5.5 V True RS-232 Transceiver - WSOIC-16

Supplier's Site
Drivers, Receivers, Transceivers - SP3232ECT-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232ECT-L/TR
Drivers, Receivers, Transceivers SP3232ECT-L/TR
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232ECT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232ECT-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232ECT-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 030629-SP3232ECT-L/TR 493-SP3232ECT-L/TR SP3232ECT-L/TR SP3232ECT-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECT-L/TR SP3232E Series 120 kbps 5.5 V True RS-232 Transceiver - WSOIC-16 Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 16-SOIC (0.295, 7.50mm Width) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 3.3 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details