Manufacturer: Exar Corporation
Win Source Part Number: 107710-SP3232EBEY-L/
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: SP3232EB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65C3232PWE4; ZT3232LEEY; ZT3232EEY; SN65C3232PW;
Introduction Date: May 31, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Communications & Networking
Line Transceiver, 2 Func, 3.3V, Schmitt Trigger, TSSOP-16 Product overview: SP3232EBEY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EBEY-L/TR can be used for catalog matching and distributor lookup.
Transceiver RS-232 2T/2R 3-5.5V TSSOP16
Transceiver RS-232 2T/2R 3-5.5V TSSOP16
Transceiver RS-232 2T/2R 3-5.5V TSSOP16
RS232 TRANSCEIVER, 250KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16TSSOP
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
RS-232 Interface IC TRUE +3V-+5.5V RS-232
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 107710-SP3232EBEY-L/TR | 710-SP3232EBEY-L/TR | 6865513P | 6865513 | 78AC4756 | SP3232EBEY-L/TR | SP3232EBEY-L/TR | SP3232EBEY-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBEY-L/TR | 3.3V TSSOP Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Rs232 Transceiver, 250Kbps, Tssop-16; Device Type Max Linear | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs | RS-232 Interface IC |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V | Other; 3V ~ 5.5V | Other; 3V~5.5V | ||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | SSOP; TSSOP; Tssop | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | TSSOP-16 |