MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBER-L SP3232EBER-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 846537-SP3232EBER-L Features: 2/2 Transceiver Full RS232 16-QFN (5x5) Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 846537-SP3232EBER-L Features: 2/2 Transceiver Full RS232 16-QFN (5x5) Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBER-L - 846537-SP3232EBER-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBER-L
846537-SP3232EBER-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBER-L 846537-SP3232EBER-L
Manufacturer: MaxLinear Inc Win Source Part Number: 846537-SP3232EBER-L Features: 2/2 Transceiver Full RS232 16-QFN (5x5) Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear Inc
Win Source Part Number: 846537-SP3232EBER-L
Features: 2/2 Transceiver Full RS232 16-QFN (5x5)
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3232EBER-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EBER-L
Drivers, Receivers, Transceivers SP3232EBER-L
2/2 Transceiver Full RS232 16-QFN (5x5)

2/2 Transceiver Full RS232 16-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 846537-SP3232EBER-L SP3232EBER-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBER-L Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details