MaxLinear, Inc. +3.0V +5.5V Interface Transceiver IC SP3232EBEP

Description
True +3.0V to +5.5V RS-232 Transceivers Product overview: SP3232EBEP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EBEP can be used for catalog matching and distributor lookup.
Request a Quote
Description
True +3.0V to +5.5V RS-232 Transceivers Product overview: SP3232EBEP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EBEP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
+3.0V +5.5V Interface Transceiver IC - 710-SP3232EBEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+3.0V +5.5V Interface Transceiver IC
710-SP3232EBEP
+3.0V +5.5V Interface Transceiver IC 710-SP3232EBEP
True +3.0V to +5.5V RS-232 Transceivers Product overview: SP3232EBEP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EBEP can be used for catalog matching and distributor lookup.

True +3.0V to +5.5V RS-232 Transceivers Product overview: SP3232EBEP from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EBEP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-SP3232EBEP
Product Name +3.0V +5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Encoders, Decoders, Converters - 54LS147J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details