Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16, LEAD FREE, MS-012AC, NSOIC-16 Product overview: SP3232EBEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EBEN-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC TRUE +3V-+5.5V RS-232
250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
RS232 TRANSCEIVER, 250KBPS, NSOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3232EBEN-L/TR | SP3232EBEN-L/TR | SP3232EBEN-L/TR | SP3232EBEN-L/TR | 78AC4755 |
| Product Name | Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Rs232 Transceiver, 250Kbps, Nsoic-16; Device Type Max Linear |
| Device Type | Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Technology | RS232; RS232 | RS232 | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V~5.5V | Other; 3V |