Line Transceiver, 2Tx/2Rx, 3.3V, Schmitt Trigger, PDSO-16 Product overview: SP3232EBCN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EBCN-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 116442-SP3232EBCN-L/
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: SP3232EBCN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): LT1181AIS; LT1781IS#TR; LT1781IS#PBF; LT1180AIS;
Introduction Date: May 31, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC TRUE +3V-+5.5V RS-232
RS232 TRANSCEIVER, 250KBPS, NSOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3232EBCN-L/TR | 116442-SP3232EBCN-L/TR | SP3232EBCN-L/TR | SP3232EBCN-L/TR | SP3232EBCN-L/TR | 78AC4753 |
| Product Name | 3.3V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCN-L/TR | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | RS-232 Interface IC | Rs232 Transceiver, 250Kbps, Nsoic-16; Device Type Max Linear |
| Device Type | Transceiver | Receiver; Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V~5.5V | Other; 3V ~ 5.5V | Other; 3V | ||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |