MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCA-L SP3232EBCA-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101279-SP3232EBCA-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3232EB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ICL3232CA-T; ICL3232CAZ-T; ICL3232CA; ST3232EBPR; Introduction Date: May 31, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101279-SP3232EBCA-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3232EB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ICL3232CA-T; ICL3232CAZ-T; ICL3232CA; ST3232EBPR; Introduction Date: May 31, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCA-L - 1101279-SP3232EBCA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCA-L
1101279-SP3232EBCA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCA-L 1101279-SP3232EBCA-L
Manufacturer: Exar Corporation Win Source Part Number: 1101279-SP3232EBCA-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3232EB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ICL3232CA-T; ICL3232CAZ-T; ICL3232CA; ST3232EBPR; Introduction Date: May 31, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101279-SP3232EBCA-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: SP3232EB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ICL3232CA-T; ICL3232CAZ-T; ICL3232CA; ST3232EBPR;
Introduction Date: May 31, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232EBCA-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232EBCA-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232EBCA-L
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3232EBCA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EBCA-L
Drivers, Receivers, Transceivers SP3232EBCA-L
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1101279-SP3232EBCA-L SP3232EBCA-L SP3232EBCA-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCA-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details