MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP322CF-L SP322CF-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 047153-SP322CF-L Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047153-SP322CF-L Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP322CF-L - 047153-SP322CF-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP322CF-L
047153-SP322CF-L
Interface - Interface - Drivers, Receivers, Transceivers - SP322CF-L 047153-SP322CF-L
Manufacturer: Exar Corporation Win Source Part Number: 047153-SP322CF-L Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047153-SP322CF-L
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-SP322CF-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP322CF-L
Interface Transceiver IC 710-SP322CF-L
IC TRANSCEIVER 3/5 44LQFP Product overview: SP322CF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP322CF-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 3/5 44LQFP Product overview: SP322CF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP322CF-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP322CF-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP322CF-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP322CF-L
IC TRANSCEIVER 3/5 44LQFP

IC TRANSCEIVER 3/5 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 047153-SP322CF-L 710-SP322CF-L SP322CF-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP322CF-L Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923298 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
 - PDI1284P11DGG,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
5 suppliers
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers