The SP3226EEY-L is a 1-driver/1-receiver RS-232 transceiver designed for operation with a power supply ranging from 3.0V to 5.5V. It features 15kV ESD protection on its I/O pins and complies with EIA/TIA-232-F standards, ensuring reliable communication in various applications. The device incorporates an Auto On-line® Plus feature, which allows it to automatically enter a low-power shutdown mode when idle and wake up upon detecting activity, enhancing power efficiency without requiring system intervention. This transceiver is suitable for a range of applications, including handheld test equipment, point-of-sale systems, and embedded devices. It utilizes a regulated charge pump to provide stable RS-232 outputs and can operate with minimal external components, requiring only 0.1OºF capacitors in 3.3V operation. The SP3226EEY-L is available in a RoHS-compliant, lead-free 16-pin TSSOP package, making it a compact solution for space-constrained designs.
IC TRANSCEIVER FULL 1/1 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SP3226EEY-L |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |