MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3225EEY-L SP3225EEY-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257177-SP3225EEY-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.sipex.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257177-SP3225EEY-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.sipex.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3225EEY-L - 1257177-SP3225EEY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3225EEY-L
1257177-SP3225EEY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3225EEY-L 1257177-SP3225EEY-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257177-SP3225EEY-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.sipex.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257177-SP3225EEY-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.sipex.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Interface Transceiver IC - 710-SP3225EEY-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP3225EEY-L
Interface Transceiver IC 710-SP3225EEY-L
IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: SP3225EEY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3225EEY-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: SP3225EEY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3225EEY-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1257177-SP3225EEY-L 710-SP3225EEY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3225EEY-L Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Data Rate 1000 kbps 1000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1897612 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details