MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3223EUCA-L/TR SP3223EUCA-L/TR

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 934716-SP3223EUCA-L/ TR Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 934716-SP3223EUCA-L/ TR Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3223EUCA-L/TR is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It complies with EIA/TIA-232-F standards and is interoperable with EIA/TIA-562 down to +2.7V. The device features a regulated charge pump that ensures stable RS-232 outputs regardless of variations in supply voltage, and it supports a maximum data rate of 1 Mbps. This transceiver includes an AUTO ON-LINE® feature that allows it to automatically wake from a low-power shutdown state when an RS-232 cable is connected. It has a low shutdown current of less than 1µA, making it suitable for battery-powered devices. The SP3223EUCA-L/TR is a 2-driver/2-receiver configuration, ideal for applications such as laptops and PDAs. The device also boasts robust ESD protection, rated at +15kV for the Human Body Model and +8kV for contact discharge, enhancing its reliability in various environments. It is available in a 20-pin SSOP package and is lead-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The SP3223EUCA-L/TR is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It complies with EIA/TIA-232-F standards and is interoperable with EIA/TIA-562 down to +2.7V. The device features a regulated charge pump that ensures stable RS-232 outputs regardless of variations in supply voltage, and it supports a maximum data rate of 1 Mbps. This transceiver includes an AUTO ON-LINE® feature that allows it to automatically wake from a low-power shutdown state when an RS-232 cable is connected. It has a low shutdown current of less than 1µA, making it suitable for battery-powered devices. The SP3223EUCA-L/TR is a 2-driver/2-receiver configuration, ideal for applications such as laptops and PDAs. The device also boasts robust ESD protection, rated at +15kV for the Human Body Model and +8kV for contact discharge, enhancing its reliability in various environments. It is available in a 20-pin SSOP package and is lead-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EUCA-L/TR - 934716-SP3223EUCA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EUCA-L/TR
934716-SP3223EUCA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EUCA-L/TR 934716-SP3223EUCA-L/TR
Manufacturer: MaxLinear Inc Win Source Part Number: 934716-SP3223EUCA-L/ TR Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 934716-SP3223EUCA-L/TR
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232 20-SSOP
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3223EUCA-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3223EUCA-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3223EUCA-L/TR
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3223EUCA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3223EUCA-L/TR
Drivers, Receivers, Transceivers SP3223EUCA-L/TR
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 934716-SP3223EUCA-L/TR SP3223EUCA-L/TR SP3223EUCA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3223EUCA-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details