MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3223EEY-L SP3223EEY-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 030622-SP3223EEY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Family Name: SP3223E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3223EUP; MAX3223EUP-T; MAX3223CUP+T; MAX3223CUP-T; Introduction Date: May 02, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030622-SP3223EEY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Family Name: SP3223E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3223EUP; MAX3223EUP-T; MAX3223CUP+T; MAX3223CUP-T; Introduction Date: May 02, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EEY-L - 030622-SP3223EEY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EEY-L
030622-SP3223EEY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EEY-L 030622-SP3223EEY-L
Manufacturer: Exar Corporation Win Source Part Number: 030622-SP3223EEY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Family Name: SP3223E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3223EUP; MAX3223EUP-T; MAX3223CUP+T; MAX3223CUP-T; Introduction Date: May 02, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 030622-SP3223EEY-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Family Name: SP3223E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3223EUP; MAX3223EUP-T; MAX3223CUP+T; MAX3223CUP-T;
Introduction Date: May 02, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-SP3223EEY-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP3223EEY-L
Interface Transceiver IC 710-SP3223EEY-L
IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: SP3223EEY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223EEY-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: SP3223EEY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223EEY-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SP3223EEY-L
RS-232 Interface IC SP3223EEY-L
RS-232 Interface IC RS232 120 kbps temp -40C to 85C

RS-232 Interface IC RS232 120 kbps temp -40C to 85C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 030622-SP3223EEY-L 710-SP3223EEY-L SP3223EEY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3223EEY-L Interface Transceiver IC RS-232 Interface IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Data Rate 235 kbps 235 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details
Line Interface ICs - 1898116 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers