MaxLinear, Inc. +3.0V +5.5V Interface Transceiver IC SP3223EEA/TR

Description
Intelligent +3.0V to +5.5V RS-232 Transceivers Product overview: SP3223EEA/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223EEA/TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Intelligent +3.0V to +5.5V RS-232 Transceivers Product overview: SP3223EEA/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223EEA/TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
+3.0V +5.5V Interface Transceiver IC - 710-SP3223EEA/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+3.0V +5.5V Interface Transceiver IC
710-SP3223EEA/TR
+3.0V +5.5V Interface Transceiver IC 710-SP3223EEA/TR
Intelligent +3.0V to +5.5V RS-232 Transceivers Product overview: SP3223EEA/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223EEA/TR can be used for catalog matching and distributor lookup.

Intelligent +3.0V to +5.5V RS-232 Transceivers Product overview: SP3223EEA/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.0V, +5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.0V, +5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223EEA/TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-SP3223EEA/TR
Product Name +3.0V +5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2457-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details