Manufacturer: Exar Corporation
Win Source Part Number: 030621-SP3223EEA-L/T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Family Name: SP3223
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ICL3223CA-T; TRS3223IDB; TRS3223IDBG4; TRS3223CDBRG4;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: SP3223EEA-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223EEA-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 20SSOP
RS-232 Interface IC INTELLIGENT +3V-+5V RS-232
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 030621-SP3223EEA-L/TR | 710-SP3223EEA-L/TR | SP3223EEA-L/TR | SP3223EEA-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3223EEA-L/TR | Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | |
| Data Rate | 235 kbps | 235 kbps | 235 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; 20-SSOP | Tape & Reel (TR) | SSOP; 20-SSOP (0.209", 5.30mm Width) | SSOP-20 |